91 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RCMM 05 91K 5% K2 BA100 e3 / BAG
RES 91K OHM 5% 1/2W AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RCMM059102JKS14-ND | 68M2297 | RCMM059102JKS14 |
| Product Name | Through Hole Resistors | Rcmm 05 91K 5% K2 Ba100 E3 / Bag Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole |