Vishay Precision Group Through Hole Resistors RCMM057500JKS14

Description
750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM057500JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM057500JKS14-ND
Through Hole Resistors 716-RCMM057500JKS14-ND
750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM057500JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM057500JKS14
Through Hole Resistors RCMM057500JKS14
RES 750 OHM 5% 1/2W AXIAL

RES 750 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 05 750U 5% K2 Ba100 E3 / Bag Vishay - 68M2284 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 750U 5% K2 Ba100 E3 / Bag Vishay
68M2284
Rcmm 05 750U 5% K2 Ba100 E3 / Bag Vishay 68M2284
RCMM 05 750U 5% K2 BA100 e3 / BAG

RCMM 05 750U 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM057500JKS14-ND RCMM057500JKS14 68M2284
Product Name Through Hole Resistors Through Hole Resistors Rcmm 05 750U 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers