Vishay Precision Group Through Hole Resistors RCMM056200JKS14

Description
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM056200JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM056200JKS14-ND
Through Hole Resistors 716-RCMM056200JKS14-ND
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 05 620U 5% K2 Ba100 E3 / Bag Vishay - 68M2262 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 620U 5% K2 Ba100 E3 / Bag Vishay
68M2262
Rcmm 05 620U 5% K2 Ba100 E3 / Bag Vishay 68M2262
RCMM 05 620U 5% K2 BA100 e3 / BAG

RCMM 05 620U 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM056200JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM056200JKS14
Through Hole Resistors RCMM056200JKS14
RES 620 OHM 5% 1/2W AXIAL

RES 620 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM056200JKS14-ND 68M2262 RCMM056200JKS14
Product Name Through Hole Resistors Rcmm 05 620U 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details