Vishay Precision Group Through Hole Resistors RCMM055R10JKS14

Description
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM055R10JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM055R10JKS14-ND
Through Hole Resistors 716-RCMM055R10JKS14-ND
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 05 5U1 5% K2 Ba100 E3 / Bag Vishay - 68M2242 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 5U1 5% K2 Ba100 E3 / Bag Vishay
68M2242
Rcmm 05 5U1 5% K2 Ba100 E3 / Bag Vishay 68M2242
RCMM 05 5U1 5% K2 BA100 e3 / BAG

RCMM 05 5U1 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM055R10JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM055R10JKS14
Through Hole Resistors RCMM055R10JKS14
RES 5.1 OHM 5% 1/2W AXIAL

RES 5.1 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM055R10JKS14-ND 68M2242 RCMM055R10JKS14
Product Name Through Hole Resistors Rcmm 05 5U1 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers