Vishay Precision Group Through Hole Resistors RCMM054303JKS14

Description
430 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
430 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM054303JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM054303JKS14-ND
Through Hole Resistors 716-RCMM054303JKS14-ND
430 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

430 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM054303JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM054303JKS14
Through Hole Resistors RCMM054303JKS14
RES 430K OHM 5% 1/2W AXIAL

RES 430K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 05 430K 5% K2 Ba100 E3 / Bag Vishay - 68M2229 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 430K 5% K2 Ba100 E3 / Bag Vishay
68M2229
Rcmm 05 430K 5% K2 Ba100 E3 / Bag Vishay 68M2229
RCMM 05 430K 5% K2 BA100 e3 / BAG

RCMM 05 430K 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM054303JKS14-ND RCMM054303JKS14 68M2229
Product Name Through Hole Resistors Through Hole Resistors Rcmm 05 430K 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers