Vishay Precision Group Through Hole Resistors RCMM053901JKS14

Description
3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM053901JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM053901JKS14-ND
Through Hole Resistors 716-RCMM053901JKS14-ND
3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM053901JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM053901JKS14
Through Hole Resistors RCMM053901JKS14
RES 3.9K OHM 5% 1/2W AXIAL

RES 3.9K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 05 3K9 5% K2 Ba100 E3 / Bag Vishay - 68M2217 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 3K9 5% K2 Ba100 E3 / Bag Vishay
68M2217
Rcmm 05 3K9 5% K2 Ba100 E3 / Bag Vishay 68M2217
RCMM 05 3K9 5% K2 BA100 e3 / BAG

RCMM 05 3K9 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM053901JKS14-ND RCMM053901JKS14 68M2217
Product Name Through Hole Resistors Through Hole Resistors Rcmm 05 3K9 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers