Vishay Precision Group Through Hole Resistors RCMM053001JKS14

Description
3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM053001JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM053001JKS14-ND
Through Hole Resistors 716-RCMM053001JKS14-ND
3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM053001JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM053001JKS14
Through Hole Resistors RCMM053001JKS14
RES 3K OHM 5% 1/2W AXIAL

RES 3K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 05 3K 5% K2 Ba100 E3 / Bag Vishay - 68M2193 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 3K 5% K2 Ba100 E3 / Bag Vishay
68M2193
Rcmm 05 3K 5% K2 Ba100 E3 / Bag Vishay 68M2193
RCMM 05 3K 5% K2 BA100 e3 / BAG

RCMM 05 3K 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM053001JKS14-ND RCMM053001JKS14 68M2193
Product Name Through Hole Resistors Through Hole Resistors Rcmm 05 3K 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers