Vishay Precision Group Rcmm 05 22U 5% K2 Am500 E3 / Ammo Vishay RCMM0522R0JKA20

Description
RCMM 05 22U 5% K2 AM500 e3 / AMMO
Description
RCMM 05 22U 5% K2 AM500 e3 / AMMO

Suppliers

Company
Product
Description
Supplier Links
Rcmm 05 22U 5% K2 Am500 E3 / Ammo Vishay - 68M2162 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 22U 5% K2 Am500 E3 / Ammo Vishay
68M2162
Rcmm 05 22U 5% K2 Am500 E3 / Ammo Vishay 68M2162
RCMM 05 22U 5% K2 AM500 e3 / AMMO

RCMM 05 22U 5% K2 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M2162
Product Name Rcmm 05 22U 5% K2 Am500 E3 / Ammo Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details