Vishay Precision Group Through Hole Resistors RCMM051600JKS14

Description
160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM051600JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM051600JKS14-ND
Through Hole Resistors 716-RCMM051600JKS14-ND
160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 05 160U 5% K2 Ba100 E3 / Bag Vishay - 68M2134 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 160U 5% K2 Ba100 E3 / Bag Vishay
68M2134
Rcmm 05 160U 5% K2 Ba100 E3 / Bag Vishay 68M2134
RCMM 05 160U 5% K2 BA100 e3 / BAG

RCMM 05 160U 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM051600JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM051600JKS14
Through Hole Resistors RCMM051600JKS14
RES 160 OHM 5% 1/2W AXIAL

RES 160 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM051600JKS14-ND 68M2134 RCMM051600JKS14
Product Name Through Hole Resistors Rcmm 05 160U 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details