Vishay Precision Group Through Hole Resistors RCMM029102JKS14

Description
91 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
91 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM029102JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM029102JKS14-ND
Through Hole Resistors 716-RCMM029102JKS14-ND
91 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

91 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM029102JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM029102JKS14
Through Hole Resistors RCMM029102JKS14
RES 91K OHM 5% 1/2W AXIAL

RES 91K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 02 91K 5% K2 Ba100 E3 / Bag Vishay - 68M2076 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 91K 5% K2 Ba100 E3 / Bag Vishay
68M2076
Rcmm 02 91K 5% K2 Ba100 E3 / Bag Vishay 68M2076
RCMM 02 91K 5% K2 BA100 e3 / BAG

RCMM 02 91K 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM029102JKS14-ND RCMM029102JKS14 68M2076
Product Name Through Hole Resistors Through Hole Resistors Rcmm 02 91K 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details