38.3 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES 38.3 OHM 2% 1/2W AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RCMM0238R3GKS14-ND | RCMM0238R3GKS14 |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole |
| Resistance Range | 38.3 ohms | 38.3 ohms |