Vishay Intertechnology, Inc. Through Hole Resistors RCMM0236R5GKS14

Description
36.5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
36.5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM0236R5GKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM0236R5GKS14-ND
Through Hole Resistors 716-RCMM0236R5GKS14-ND
36.5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

36.5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM0236R5GKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM0236R5GKS14
Through Hole Resistors RCMM0236R5GKS14
RES 36.5 OHM 2% 1/2W AXIAL

RES 36.5 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 716-RCMM0236R5GKS14-ND RCMM0236R5GKS14
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details