Vishay Precision Group Through Hole Resistors RCMM022R00JKA22

Description
SFERNICE FIXED RESISTORS
Description
SFERNICE FIXED RESISTORS
Datasheet
Datasheet Summary
Powered by GS/AI

The RCMM022R00JKA22 is a through-hole resistor from Lingto Electronic Limited, designed for applications requiring reliable performance. It operates within a resistance range of 1 to 332 kΩ with a rated power of 0.25 W at 70 °C. The component features a high insulation resistance greater than 10^7 MΩ and is compliant with NF C 83-230 and CECC 40 100 standards. The resistor is constructed with a molded metal film, providing excellent mechanical strength and stability. This resistor is available with tolerances of ±2% and ±5%, and it has a temperature coefficient of ±100 ppm/°C. It can withstand a maximum voltage of 300 V and operates effectively in a temperature range from -55 °C to +155 °C. The RCMM series is suitable for various applications, including those requiring durability under environmental stress, as it has passed rigorous performance tests such as load life and rapid temperature change. The termination is made of pure matte tin, ensuring good solderability.

Datasheet Summary
Powered by GS/AI

The RCMM022R00JKA22 is a through-hole resistor from Lingto Electronic Limited, designed for applications requiring reliable performance. It operates within a resistance range of 1 to 332 kΩ with a rated power of 0.25 W at 70 °C. The component features a high insulation resistance greater than 10^7 MΩ and is compliant with NF C 83-230 and CECC 40 100 standards. The resistor is constructed with a molded metal film, providing excellent mechanical strength and stability. This resistor is available with tolerances of ±2% and ±5%, and it has a temperature coefficient of ±100 ppm/°C. It can withstand a maximum voltage of 300 V and operates effectively in a temperature range from -55 °C to +155 °C. The RCMM series is suitable for various applications, including those requiring durability under environmental stress, as it has passed rigorous performance tests such as load life and rapid temperature change. The termination is made of pure matte tin, ensuring good solderability.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RCMM022R00JKA22 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM022R00JKA22
Through Hole Resistors RCMM022R00JKA22
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rcmm 02 2U 5% K2 Am1000 E3 / Ammo Vishay - 68M1805 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 2U 5% K2 Am1000 E3 / Ammo Vishay
68M1805
Rcmm 02 2U 5% K2 Am1000 E3 / Ammo Vishay 68M1805
RCMM 02 2U 5% K2 AM1000 e3 / AMMO

RCMM 02 2U 5% K2 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCMM022R00JKA22 68M1805
Product Name Through Hole Resistors Rcmm 02 2U 5% K2 Am1000 E3 / Ammo Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details