Vishay Precision Group Through Hole Resistors RCMM022700JKS14

Description
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM022700JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM022700JKS14-ND
Through Hole Resistors 716-RCMM022700JKS14-ND
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 270U 5% K2 Ba100 E3 / Bag Vishay - 68M1865 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 270U 5% K2 Ba100 E3 / Bag Vishay
68M1865
Rcmm 02 270U 5% K2 Ba100 E3 / Bag Vishay 68M1865
RCMM 02 270U 5% K2 BA100 e3 / BAG

RCMM 02 270U 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM022700JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM022700JKS14
Through Hole Resistors RCMM022700JKS14
RES 270 OHM 5% 1/2W AXIAL

RES 270 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM022700JKS14-ND 68M1865 RCMM022700JKS14
Product Name Through Hole Resistors Rcmm 02 270U 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details