Vishay Precision Group Through Hole Resistors RCMM022200JKS14

Description
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM022200JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM022200JKS14-ND
Through Hole Resistors 716-RCMM022200JKS14-ND
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 220U 5% K2 Ba100 E3 / Bag Vishay - 68M1839 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 220U 5% K2 Ba100 E3 / Bag Vishay
68M1839
Rcmm 02 220U 5% K2 Ba100 E3 / Bag Vishay 68M1839
RCMM 02 220U 5% K2 BA100 e3 / BAG

RCMM 02 220U 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM022200JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM022200JKS14
Through Hole Resistors RCMM022200JKS14
RES 220 OHM 5% 1/2W AXIAL

RES 220 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM022200JKS14-ND 68M1839 RCMM022200JKS14
Product Name Through Hole Resistors Rcmm 02 220U 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details