Vishay Precision Group Through Hole Resistors RCMM0218R0JKS14

Description
18 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
18 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM0218R0JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM0218R0JKS14-ND
Through Hole Resistors 716-RCMM0218R0JKS14-ND
18 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

18 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM0218R0JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM0218R0JKS14
Through Hole Resistors RCMM0218R0JKS14
RES 18 OHM 5% 1/2W AXIAL

RES 18 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 02 18U 5% K2 Ba100 E3 / Bag Vishay - 68M1789 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 18U 5% K2 Ba100 E3 / Bag Vishay
68M1789
Rcmm 02 18U 5% K2 Ba100 E3 / Bag Vishay 68M1789
RCMM 02 18U 5% K2 BA100 e3 / BAG

RCMM 02 18U 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM0218R0JKS14-ND RCMM0218R0JKS14 68M1789
Product Name Through Hole Resistors Through Hole Resistors Rcmm 02 18U 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details