Vishay Intertechnology, Inc. Through Hole Resistors RCMM021272GKS14

Description
12.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote
Description
12.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCMM021272GKS14 is a through-hole resistor from Lingto Electronic Limited, designed for various electronic applications. It features a resistance value of 12.7 kΩ with a tolerance of ±2%. The resistor has a rated power of 0.5 W at 70 °C and can handle a limiting voltage of 350 V. It is constructed with a molded metal film, providing high insulation resistance greater than 10^7 MΩ, and demonstrates excellent mechanical strength. The operating temperature range is from -55 °C to +155 °C, making it suitable for a wide range of environmental conditions. The resistor is compliant with CECC 40 100 and NF C 83-230 standards, ensuring reliability in performance.

Datasheet Summary
Powered by GS/AI

The RCMM021272GKS14 is a through-hole resistor from Lingto Electronic Limited, designed for various electronic applications. It features a resistance value of 12.7 kΩ with a tolerance of ±2%. The resistor has a rated power of 0.5 W at 70 °C and can handle a limiting voltage of 350 V. It is constructed with a molded metal film, providing high insulation resistance greater than 10^7 MΩ, and demonstrates excellent mechanical strength. The operating temperature range is from -55 °C to +155 °C, making it suitable for a wide range of environmental conditions. The resistor is compliant with CECC 40 100 and NF C 83-230 standards, ensuring reliability in performance.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM021272GKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM021272GKS14-ND
Through Hole Resistors 716-RCMM021272GKS14-ND
12.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

12.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM021272GKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM021272GKS14
Through Hole Resistors RCMM021272GKS14
RES 12.7K OHM 2% 1/2W AXIAL

RES 12.7K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 716-RCMM021272GKS14-ND RCMM021272GKS14
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details