Vishay Precision Group Rcma 1 2M 1% K4 Ba10 E3 / Bag Vishay RCMA1020003FES03

Description
RCMA 1 2M 1% K4 BA10 e3 / BAG
Description
RCMA 1 2M 1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcma 1 2M 1% K4 Ba10 E3 / Bag Vishay - 68M1119 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 1 2M 1% K4 Ba10 E3 / Bag Vishay
68M1119
Rcma 1 2M 1% K4 Ba10 E3 / Bag Vishay 68M1119
RCMA 1 2M 1% K4 BA10 e3 / BAG

RCMA 1 2M 1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M1119
Product Name Rcma 1 2M 1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details