Vishay Intertechnology, Inc. RES 9.76 OHM 2W 1% 1225 WIDE RCL12259R76FKEG

Description
RES 9.76ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 9.76ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 2W 1% 1225 WIDE - RCL12259R76FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 2W 1% 1225 WIDE
RCL12259R76FKEG
RES 9.76 OHM 2W 1% 1225 WIDE RCL12259R76FKEG
RES 9.76ohm 2W 1% 1225 WIDE

RES 9.76ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12259R76FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12259R76FKEG-ND
Chip Resistor - Surface Mount RCL12259R76FKEG-ND
9.76 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12259R76FKEG RCL12259R76FKEG-ND
Product Name RES 9.76 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details