Vishay Intertechnology, Inc. RES 97.6 OHM 2W 1% 1225 WIDE RCL122597R6FKEG

Description
RES 97.6ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 97.6ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 2W 1% 1225 WIDE - RCL122597R6FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 2W 1% 1225 WIDE
RCL122597R6FKEG
RES 97.6 OHM 2W 1% 1225 WIDE RCL122597R6FKEG
RES 97.6ohm 2W 1% 1225 WIDE

RES 97.6ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122597R6FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122597R6FKEG-ND
Chip Resistor - Surface Mount RCL122597R6FKEG-ND
97.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122597R6FKEG RCL122597R6FKEG-ND
Product Name RES 97.6 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers