Vishay Intertechnology, Inc. RES 931K OHM 2W 1% 1225 WIDE RCL1225931KFKEG

Description
RES 931Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 931Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 2W 1% 1225 WIDE - RCL1225931KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 2W 1% 1225 WIDE
RCL1225931KFKEG
RES 931K OHM 2W 1% 1225 WIDE RCL1225931KFKEG
RES 931Kohm 2W 1% 1225 WIDE

RES 931Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225931KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225931KFKEG-ND
Chip Resistor - Surface Mount RCL1225931KFKEG-ND
931 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

931 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225931KFKEG RCL1225931KFKEG-ND
Product Name RES 931K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details