Vishay Intertechnology, Inc. RES 8.87 OHM 2W 1% 1225 WIDE RCL12258R87FKEG

Description
RES 8.87ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 8.87ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 2W 1% 1225 WIDE - RCL12258R87FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 2W 1% 1225 WIDE
RCL12258R87FKEG
RES 8.87 OHM 2W 1% 1225 WIDE RCL12258R87FKEG
RES 8.87ohm 2W 1% 1225 WIDE

RES 8.87ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12258R87FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12258R87FKEG-ND
Chip Resistor - Surface Mount RCL12258R87FKEG-ND
8.87 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

8.87 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12258R87FKEG RCL12258R87FKEG-ND
Product Name RES 8.87 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details