Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12258K20JNEG

Description
8.2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2474-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2474-2-ND
Chip Resistor - Surface Mount 541-2474-2-ND
8.2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.2K OHM 2W 5% 1225 WIDE - RCL12258K20JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 2W 5% 1225 WIDE
RCL12258K20JNEG
RES 8.2K OHM 2W 5% 1225 WIDE RCL12258K20JNEG
RES 8.2Kohm 2W 5% 1225 WIDE

RES 8.2Kohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12258K20JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12258K20JNEG
Chip Resistor - Surface Mount RCL12258K20JNEG
RES SMD 8.2K OHM 2W 2512 WIDE

RES SMD 8.2K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-2474-2-ND RCL12258K20JNEG RCL12258K20JNEG
Product Name Chip Resistor - Surface Mount RES 8.2K OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers