Vishay Intertechnology, Inc. RES 88.7K OHM 2W 1% 1225 WIDE RCL122588K7FKEG

Description
RES 88.7Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 88.7Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 2W 1% 1225 WIDE - RCL122588K7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 2W 1% 1225 WIDE
RCL122588K7FKEG
RES 88.7K OHM 2W 1% 1225 WIDE RCL122588K7FKEG
RES 88.7Kohm 2W 1% 1225 WIDE

RES 88.7Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122588K7FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122588K7FKEG-ND
Chip Resistor - Surface Mount RCL122588K7FKEG-ND
88.7 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122588K7FKEG RCL122588K7FKEG-ND
Product Name RES 88.7K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers