Vishay Intertechnology, Inc. RES 820 OHM 2W 1% 1225 WIDE RCL1225820RFKEG

Description
RES 820ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 820ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 2W 1% 1225 WIDE - RCL1225820RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 2W 1% 1225 WIDE
RCL1225820RFKEG
RES 820 OHM 2W 1% 1225 WIDE RCL1225820RFKEG
RES 820ohm 2W 1% 1225 WIDE

RES 820ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225820RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225820RFKEG-ND
Chip Resistor - Surface Mount RCL1225820RFKEG-ND
820 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

820 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225820RFKEG RCL1225820RFKEG-ND
Product Name RES 820 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers