Vishay Intertechnology, Inc. RES 7.5 OHM 2W 1% 1225 WIDE RCL12257R50FKEG

Description
RES 7.5ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 7.5ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 2W 1% 1225 WIDE - RCL12257R50FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 2W 1% 1225 WIDE
RCL12257R50FKEG
RES 7.5 OHM 2W 1% 1225 WIDE RCL12257R50FKEG
RES 7.5ohm 2W 1% 1225 WIDE

RES 7.5ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2470-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2470-2-ND
Chip Resistor - Surface Mount 541-2470-2-ND
7.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2470-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2470-1-ND
Chip Resistor - Surface Mount 541-2470-1-ND
7.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2470-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2470-6-ND
Chip Resistor - Surface Mount 541-2470-6-ND
7.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12257R50FKEG 541-2470-2-ND
Product Name RES 7.5 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676449-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details