Vishay Intertechnology, Inc. RES 7.15 OHM 2W 1% 1225 WIDE RCL12257R15FKEG

Description
RES 7.15ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 7.15ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 2W 1% 1225 WIDE - RCL12257R15FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 2W 1% 1225 WIDE
RCL12257R15FKEG
RES 7.15 OHM 2W 1% 1225 WIDE RCL12257R15FKEG
RES 7.15ohm 2W 1% 1225 WIDE

RES 7.15ohm 2W 1% 1225 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1342150-RCL12257R15FKEG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1342150-RCL12257R15FKEG
Resistors - Chip Resistor - Surface Mount 1342150-RCL12257R15FKEG
Win Source Part Number: 1342150-RCL12257R15F KEG Category: Resistors - Chip Resistor - Surface Mount Series: RCL Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 7.15 Ohms Package / Case: Wide 2512 (6432 Metric) , 1225 Supplier Device Package: 1225 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1342150-RCL12257R15FKEG
Category: Resistors - Chip Resistor - Surface Mount
Series: RCL
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.15 Ohms
Package / Case: Wide 2512 (6432 Metric) , 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12257R15FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12257R15FKEG-ND
Chip Resistor - Surface Mount RCL12257R15FKEG-ND
7.15 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number RCL12257R15FKEG 1342150-RCL12257R15FKEG RCL12257R15FKEG-ND
Product Name RES 7.15 OHM 2W 1% 1225 WIDE Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details