Vishay Intertechnology, Inc. RES 73.2K OHM 2W 1% 1225 WIDE RCL122573K2FKEG

Description
RES 73.2Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 73.2Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 2W 1% 1225 WIDE - RCL122573K2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 2W 1% 1225 WIDE
RCL122573K2FKEG
RES 73.2K OHM 2W 1% 1225 WIDE RCL122573K2FKEG
RES 73.2Kohm 2W 1% 1225 WIDE

RES 73.2Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122573K2FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122573K2FKEG-ND
Chip Resistor - Surface Mount RCL122573K2FKEG-ND
73.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122573K2FKEG RCL122573K2FKEG-ND
Product Name RES 73.2K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 73200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details