Vishay Intertechnology, Inc. RES 732 OHM 2W 1% 1225 WIDE RCL1225732RFKEG

Description
RES 732ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 732ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 2W 1% 1225 WIDE - RCL1225732RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 2W 1% 1225 WIDE
RCL1225732RFKEG
RES 732 OHM 2W 1% 1225 WIDE RCL1225732RFKEG
RES 732ohm 2W 1% 1225 WIDE

RES 732ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225732RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225732RFKEG-ND
Chip Resistor - Surface Mount RCL1225732RFKEG-ND
732 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

732 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225732RFKEG RCL1225732RFKEG-ND
Product Name RES 732 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details