Vishay Intertechnology, Inc. RES 6.81 OHM 2W 1% 1225 WIDE RCL12256R81FKEG

Description
RES 6.81ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 6.81ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 2W 1% 1225 WIDE - RCL12256R81FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 2W 1% 1225 WIDE
RCL12256R81FKEG
RES 6.81 OHM 2W 1% 1225 WIDE RCL12256R81FKEG
RES 6.81ohm 2W 1% 1225 WIDE

RES 6.81ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12256R81FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12256R81FKEG-ND
Chip Resistor - Surface Mount RCL12256R81FKEG-ND
6.81 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

6.81 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12256R81FKEG RCL12256R81FKEG-ND
Product Name RES 6.81 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers