Vishay Intertechnology, Inc. RES 6.49 OHM 2W 1% 1225 WIDE RCL12256R49FKEG

Description
RES 6.49ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 6.49ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 2W 1% 1225 WIDE - RCL12256R49FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 2W 1% 1225 WIDE
RCL12256R49FKEG
RES 6.49 OHM 2W 1% 1225 WIDE RCL12256R49FKEG
RES 6.49ohm 2W 1% 1225 WIDE

RES 6.49ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12256R49FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12256R49FKEG-ND
Chip Resistor - Surface Mount RCL12256R49FKEG-ND
6.49 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

6.49 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12256R49FKEG RCL12256R49FKEG-ND
Product Name RES 6.49 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers