Vishay Intertechnology, Inc. RES 6.49K OHM 2W 1% 1225 WIDE RCL12256K49FKEG

Description
RES 6.49Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 6.49Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 2W 1% 1225 WIDE - RCL12256K49FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 2W 1% 1225 WIDE
RCL12256K49FKEG
RES 6.49K OHM 2W 1% 1225 WIDE RCL12256K49FKEG
RES 6.49Kohm 2W 1% 1225 WIDE

RES 6.49Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12256K49FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12256K49FKEG-ND
Chip Resistor - Surface Mount RCL12256K49FKEG-ND
6.49 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12256K49FKEG RCL12256K49FKEG-ND
Product Name RES 6.49K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers