Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1225536RFKEG

Description
536 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
536 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1225536RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225536RFKEG-ND
Chip Resistor - Surface Mount RCL1225536RFKEG-ND
536 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

536 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 536 OHM 2W 1% 1225 WIDE - RCL1225536RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 2W 1% 1225 WIDE
RCL1225536RFKEG
RES 536 OHM 2W 1% 1225 WIDE RCL1225536RFKEG
RES 536ohm 2W 1% 1225 WIDE

RES 536ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225536RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1225536RFKEG
Chip Resistor - Surface Mount RCL1225536RFKEG
RES SMD 536 OHM 2W 2512 WIDE

RES SMD 536 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL1225536RFKEG-ND RCL1225536RFKEG RCL1225536RFKEG
Product Name Chip Resistor - Surface Mount RES 536 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 536 ohms 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details