Vishay Intertechnology, Inc. RES 4.87 OHM 2W 1% 1225 WIDE RCL12254R87FKEG

Description
RES 4.87ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 4.87ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 2W 1% 1225 WIDE - RCL12254R87FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 2W 1% 1225 WIDE
RCL12254R87FKEG
RES 4.87 OHM 2W 1% 1225 WIDE RCL12254R87FKEG
RES 4.87ohm 2W 1% 1225 WIDE

RES 4.87ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12254R87FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12254R87FKEG-ND
Chip Resistor - Surface Mount RCL12254R87FKEG-ND
4.87 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12254R87FKEG RCL12254R87FKEG-ND
Product Name RES 4.87 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details