Vishay Intertechnology, Inc. RES 4.64K OHM 2W 1% 1225 WIDE RCL12254K64FKEG

Description
RES 4.64Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 4.64Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 2W 1% 1225 WIDE - RCL12254K64FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 2W 1% 1225 WIDE
RCL12254K64FKEG
RES 4.64K OHM 2W 1% 1225 WIDE RCL12254K64FKEG
RES 4.64Kohm 2W 1% 1225 WIDE

RES 4.64Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12254K64FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12254K64FKEG-ND
Chip Resistor - Surface Mount RCL12254K64FKEG-ND
4.64 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12254K64FKEG RCL12254K64FKEG-ND
Product Name RES 4.64K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details