Vishay Intertechnology, Inc. RES 48.7K OHM 2W 1% 1225 WIDE RCL122548K7FKEG

Description
RES 48.7Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 48.7Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 2W 1% 1225 WIDE - RCL122548K7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 2W 1% 1225 WIDE
RCL122548K7FKEG
RES 48.7K OHM 2W 1% 1225 WIDE RCL122548K7FKEG
RES 48.7Kohm 2W 1% 1225 WIDE

RES 48.7Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122548K7FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122548K7FKEG-ND
Chip Resistor - Surface Mount RCL122548K7FKEG-ND
48.7 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122548K7FKEG RCL122548K7FKEG-ND
Product Name RES 48.7K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1879061-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details