Vishay Intertechnology, Inc. RES 47 OHM 2W 1% 1225 WIDE RCL122547R0FKEG

Description
RES 47ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 47ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 2W 1% 1225 WIDE - RCL122547R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2W 1% 1225 WIDE
RCL122547R0FKEG
RES 47 OHM 2W 1% 1225 WIDE RCL122547R0FKEG
RES 47ohm 2W 1% 1225 WIDE

RES 47ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122547R0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122547R0FKEG-ND
Chip Resistor - Surface Mount RCL122547R0FKEG-ND
47 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

47 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122547R0FKEG RCL122547R0FKEG-ND
Product Name RES 47 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176763-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD474JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details