RES 47.5Kohm 2W 1% 1225 WIDE
47.5 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
RES SMD 47.5K OHM 2W 2512 WIDE
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RCL122547K5FKEG | RCL122547K5FKEG-ND | RCL122547K5FKEG |
| Product Name | RES 47.5K OHM 2W 1% 1225 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 47500 ohms | 47500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 to 1225 watts | 2 watts | 2 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |