Vishay Intertechnology, Inc. RES 470 OHM 2W 1% 1225 WIDE RCL1225470RFKEG

Description
RES 470ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 470ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 2W 1% 1225 WIDE - RCL1225470RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2W 1% 1225 WIDE
RCL1225470RFKEG
RES 470 OHM 2W 1% 1225 WIDE RCL1225470RFKEG
RES 470ohm 2W 1% 1225 WIDE

RES 470ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL470ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL470ECT-ND
Chip Resistor - Surface Mount RCL470ECT-ND
470 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

470 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL470ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL470ETR-ND
Chip Resistor - Surface Mount RCL470ETR-ND
470 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

470 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL470EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL470EDKR-ND
Chip Resistor - Surface Mount RCL470EDKR-ND
470 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

470 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225470RFKEG RCL470ECT-ND
Product Name RES 470 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers