Vishay Intertechnology, Inc. RES 422 OHM 2W 1% 1225 WIDE RCL1225422RFKEG

Description
RES 422ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 422ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 2W 1% 1225 WIDE - RCL1225422RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 2W 1% 1225 WIDE
RCL1225422RFKEG
RES 422 OHM 2W 1% 1225 WIDE RCL1225422RFKEG
RES 422ohm 2W 1% 1225 WIDE

RES 422ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225422RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225422RFKEG-ND
Chip Resistor - Surface Mount RCL1225422RFKEG-ND
422 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

422 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225422RFKEG RCL1225422RFKEG-ND
Product Name RES 422 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers