Vishay Intertechnology, Inc. RES 3.3 OHM 2W 1% 1225 WIDE RCL12253R30FKEG

Description
RES 3.3ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 3.3ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM 2W 1% 1225 WIDE - RCL12253R30FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 2W 1% 1225 WIDE
RCL12253R30FKEG
RES 3.3 OHM 2W 1% 1225 WIDE RCL12253R30FKEG
RES 3.3ohm 2W 1% 1225 WIDE

RES 3.3ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2453-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2453-6-ND
Chip Resistor - Surface Mount 541-2453-6-ND
3.3 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2453-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2453-2-ND
Chip Resistor - Surface Mount 541-2453-2-ND
3.3 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2453-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2453-1-ND
Chip Resistor - Surface Mount 541-2453-1-ND
3.3 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL12253R30FKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL12253R30FKEG
Resistors - Chip Resistor - Surface Mount RCL12253R30FKEG
RES SMD 3.3 OHM 2W 2512 WIDE

RES SMD 3.3 OHM 2W 2512 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL12253R30FKEG 541-2453-6-ND RCL12253R30FKEG
Product Name RES 3.3 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers