Vishay Intertechnology, Inc. RES 3.01K OHM 2W 1% 1225 WIDE RCL12253K01FKEG

Description
RES 3.01Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 3.01Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 2W 1% 1225 WIDE - RCL12253K01FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 2W 1% 1225 WIDE
RCL12253K01FKEG
RES 3.01K OHM 2W 1% 1225 WIDE RCL12253K01FKEG
RES 3.01Kohm 2W 1% 1225 WIDE

RES 3.01Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12253K01FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12253K01FKEG-ND
Chip Resistor - Surface Mount RCL12253K01FKEG-ND
3.01 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12253K01FKEG RCL12253K01FKEG-ND
Product Name RES 3.01K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details