Vishay Intertechnology, Inc. RES 34 OHM 2W 1% 1225 WIDE RCL122534R0FKEG

Description
RES 34ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 34ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 2W 1% 1225 WIDE - RCL122534R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 2W 1% 1225 WIDE
RCL122534R0FKEG
RES 34 OHM 2W 1% 1225 WIDE RCL122534R0FKEG
RES 34ohm 2W 1% 1225 WIDE

RES 34ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122534R0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122534R0FKEG-ND
Chip Resistor - Surface Mount RCL122534R0FKEG-ND
34 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

34 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122534R0FKEG RCL122534R0FKEG-ND
Product Name RES 34 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details