Vishay Intertechnology, Inc. RES 324 OHM 2W 1% 1225 WIDE RCL1225324RFKEG

Description
RES 324ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 324ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 2W 1% 1225 WIDE - RCL1225324RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 2W 1% 1225 WIDE
RCL1225324RFKEG
RES 324 OHM 2W 1% 1225 WIDE RCL1225324RFKEG
RES 324ohm 2W 1% 1225 WIDE

RES 324ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225324RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225324RFKEG-ND
Chip Resistor - Surface Mount RCL1225324RFKEG-ND
324 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

324 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225324RFKEG RCL1225324RFKEG-ND
Product Name RES 324 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details