Vishay Intertechnology, Inc. RES 30.1K OHM 2W 1% 1225 WIDE RCL122530K1FKEG

Description
RES 30.1Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 30.1Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 2W 1% 1225 WIDE - RCL122530K1FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 2W 1% 1225 WIDE
RCL122530K1FKEG
RES 30.1K OHM 2W 1% 1225 WIDE RCL122530K1FKEG
RES 30.1Kohm 2W 1% 1225 WIDE

RES 30.1Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122530K1FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122530K1FKEG-ND
Chip Resistor - Surface Mount RCL122530K1FKEG-ND
30.1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122530K1FKEG RCL122530K1FKEG-ND
Product Name RES 30.1K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details