Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1225280RFKEG

Description
280 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
280 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1225280RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225280RFKEG-ND
Chip Resistor - Surface Mount RCL1225280RFKEG-ND
280 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

280 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 280 OHM 2W 1% 1225 WIDE - RCL1225280RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 2W 1% 1225 WIDE
RCL1225280RFKEG
RES 280 OHM 2W 1% 1225 WIDE RCL1225280RFKEG
RES 280ohm 2W 1% 1225 WIDE

RES 280ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225280RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1225280RFKEG
Chip Resistor - Surface Mount RCL1225280RFKEG
RES SMD 280 OHM 2W 2512 WIDE

RES SMD 280 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL1225280RFKEG-ND RCL1225280RFKEG RCL1225280RFKEG
Product Name Chip Resistor - Surface Mount RES 280 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details