Vishay Intertechnology, Inc. RES 261 OHM 2W 1% 1225 WIDE RCL1225261RFKEG

Description
RES 261ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 261ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 2W 1% 1225 WIDE - RCL1225261RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 2W 1% 1225 WIDE
RCL1225261RFKEG
RES 261 OHM 2W 1% 1225 WIDE RCL1225261RFKEG
RES 261ohm 2W 1% 1225 WIDE

RES 261ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225261RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225261RFKEG-ND
Chip Resistor - Surface Mount RCL1225261RFKEG-ND
261 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

261 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225261RFKEG RCL1225261RFKEG-ND
Product Name RES 261 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD205GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers