Vishay Intertechnology, Inc. RES 205K OHM 2W 1% 1225 WIDE RCL1225205KFKEG

Description
RES 205Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 205Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 2W 1% 1225 WIDE - RCL1225205KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 2W 1% 1225 WIDE
RCL1225205KFKEG
RES 205K OHM 2W 1% 1225 WIDE RCL1225205KFKEG
RES 205Kohm 2W 1% 1225 WIDE

RES 205Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225205KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225205KFKEG-ND
Chip Resistor - Surface Mount RCL1225205KFKEG-ND
205 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

205 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225205KFKEG RCL1225205KFKEG-ND
Product Name RES 205K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 205000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
6 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details