Vishay Intertechnology, Inc. RES 200K OHM 2W 5% 1225 WIDE RCL1225200KJNEG

Description
RES 200Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 200Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 2W 5% 1225 WIDE - RCL1225200KJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 2W 5% 1225 WIDE
RCL1225200KJNEG
RES 200K OHM 2W 5% 1225 WIDE RCL1225200KJNEG
RES 200Kohm 2W 5% 1225 WIDE

RES 200Kohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225200KJNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225200KJNEG-ND
Chip Resistor - Surface Mount RCL1225200KJNEG-ND
200 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

200 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225200KJNEG RCL1225200KJNEG-ND
Product Name RES 200K OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 200000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details