Vishay Intertechnology, Inc. RES 1.96 OHM 2W 1% 1225 WIDE RCL12251R96FKEG

Description
RES 1.96ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 1.96ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96 OHM 2W 1% 1225 WIDE - RCL12251R96FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 2W 1% 1225 WIDE
RCL12251R96FKEG
RES 1.96 OHM 2W 1% 1225 WIDE RCL12251R96FKEG
RES 1.96ohm 2W 1% 1225 WIDE

RES 1.96ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12251R96FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12251R96FKEG-ND
Chip Resistor - Surface Mount RCL12251R96FKEG-ND
1.96 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

1.96 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12251R96FKEG RCL12251R96FKEG-ND
Product Name RES 1.96 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details